MINI SIGMA black projector LED PEARL WHITE 24W 3100K 20º CASAMBI
Faro 010903902W, Rail lighting spot, LED, 3100 K, 220-240 V, White
Faro 010903902W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3100 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White