FALA 75649 shower head

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111
Info modified on:
03 May 2024, 03:08:57
Bullet Points FALA 75649 shower head:
  • - Universal Wave shower hoses will complement an incomplete shower and bath faucet or replace a damaged hose.
  • - The available lengths allow a perfect fit to the faucet, ensuring comfort of use.
  • - Made of high quality materials.
  • - Shower hose 75649 has:
  • - length 2 m
  • - double braid
  • - braided chrome-plated stainless steel
  • - high gloss
  • - universal brass caps G1/2"
  • - - bath and shower faucets with G1/2" connection - shower hose - 2 1/2" gaskets
Long product name FALA 75649 shower head:

Shower Hose 2.0M Double Lock Chromed

Short summary description FALA 75649 shower head:

FALA 75649, Stainless steel, 1 pc(s)

Long summary description FALA 75649 shower head:

FALA 75649. Material: Stainless steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.