Ergotron logo

Ergotron StyleView w/ LCD Pivot, SLA Aluminium, Grey, White Flat panel Multimedia cart

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26827
Info modified on:
10 Aug 2024, 10:13:16
Long product name Ergotron StyleView w/ LCD Pivot, SLA Aluminium, Grey, White Flat panel Multimedia cart:

StyleView Cart with LCD Pivot, SLA Powered, 4 Drawers

Short summary description Ergotron StyleView w/ LCD Pivot, SLA Aluminium, Grey, White Flat panel Multimedia cart:

Ergotron StyleView w/ LCD Pivot, SLA, Multimedia cart, Aluminium, Grey, White, Flat panel, 17.3 kg, 55.9 cm (22"), 75 x 75,100 x 100 mm

Long summary description Ergotron StyleView w/ LCD Pivot, SLA Aluminium, Grey, White Flat panel Multimedia cart:

Ergotron StyleView w/ LCD Pivot, SLA. Type: Multimedia cart, Product colour: Aluminium, Grey, White, Recommended usage: Flat panel. AC input voltage: 120 V, AC input frequency: 60 Hz. Height adjustment: 63 cm, Weight: 73.5 kg. Package weight: 88.9 kg, Package dimensions (WxDxH): 620 x 870 x 1420 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.