location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-8300NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H068940LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 750:1
Long product name Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768)

EMP-8300 LCD-PROJECTOR 5.200 ANSI 1.024X768 XGA 11.2K
More>>>
Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

OUTSTANDING BRIGHTNESS FOR EVERY PRESENTATION
This projector meets three main principles: Powerful performance, easy and smart installation, and intelligent functions which make it ideal for clubs, lecture halls, meeting, rooms and presentation suites. Featuring comprehensive network functions and a range of virtual tools, the EPSON EMP-8300 is also incredibly easy to set-up and use.
With its stunning brightness and clarity, the EPSON EMP-8300 is perfect for even the largest and most challenging venues. The latest EPSON 1.4" Dream III LCD panels and the newly developed optical engine together achieve a very powerful 5200 ANSI lumens brightness. The EPSON EMP-8300 delivers a wide range of smart possibilities when it comes to lamp life cycle: By switching into Silent Mode, lamp life is lengthened to 3,000 hours and operation noise is significantlly reduced down to 33dB.

Alongside this, the EPSON EMP- 8300 has an exceptional contrast ratio of 1200:1. This creates a much greater light performance, giving much clearer projections with more contrast depth. Being specifically for the larger venue, the EPSON EMP-8300 also boasts a vastly improved air filter to offer strong resistance to dust and other airborne particles. The EPSON EMP-8300 boasts EPSON’s new Quick Corner technology. Advancing on the standard vertical and horizontal keystone correction system, Quick Corner enables a perfect image even when the projector is offset from the screen. With straightforward use via an on screen window, Quick Corner allows angle adjustment of an incredible range: up to +/- 45° vertical and +/- 40° degree horizontal.

EPSON EasyMP.net
The EPSON EMP-8300 has been specifically designed to integrate seamlessly into a network environment. For best results, EPSON’s EasyMP.net technology can be used to control many of the EPSON EMP- 8300’s functions and features over the network, making operation as simple and convenient as possible. With TCP/IP capabilities, a Simple Network Management Protocol (SNMP) can be established so that the user has complete control, with the ability to check alerts and errors as soon as they happen.

EPSON Preview funtion
The EPSON EMP-8300 has been meticulously designed to give complete user control over all aspects of performance. To assist selection of an input source, EPSON’s unique Preview Function feature makes the process as simple and quick as possible, giving an on-screen one-touch selection. Alongside its comprehensive network facilities, the EPSON EMP 8300 also boasts an advanced new remote controller that gives control over many functions and even over 9 different projectors simultaneously. Indeed, many projector setting can be easily adjusted and fine-tuned thanks to EPSON’s improved motorised optics which offer powered zoom, focus and lens shift functions. The EPSON EMP-8300 has a range of 6 optional lenses that enable the projector to be installed into virtually any environment.

Short summary description Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-8300NL, 3000 ANSI lumens, LCD, XGA (1024x768), 750:1, 15 - 107 kHz, 50 - 120 Hz

Long summary description Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-8300NL data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-8300NL. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Market positioning: Home cinema. Display: LCD. Aspect ratio: 4:3, Output: XGA, Dimensions (WxDxH): 491 x 349 x 179 mm

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
750:1
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
± 40°
Keystone correction, vertical
±45°
Light source
Light source type *
Lamp
Light source
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
320 W
Design
Market positioning *
Home cinema
Display
Display
LCD
Other features
Aspect ratio
4:3
Output
XGA
Dimensions (WxDxH)
491 x 349 x 179 mm
Digital keystone correction
10:0-0:10
Power requirements
100-240V ±10%, 50/60Hz AC