Epson logo

Epson Portable 50" projection screen 127 cm (50")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89424
Info modified on:
04 Apr 2019, 08:01:42
Long product name Epson Portable 50" projection screen 127 cm (50"):

Portable Projection Screen - 30" x 40" - 50" Diagonal

Epson Portable 50" projection screen 127 cm (50"):

This portable projection screen features a special coating to allow wide-angle viewing true color reproduction.

Works With:

- PowerLite Home 10.
- PowerLite Home 10+.
- ELP-3000 Data/Video Projector.
- ELP-3300 Data/Video Projector.
- Other Epson Projectors.

Short summary description Epson Portable 50" projection screen 127 cm (50"):

Epson Portable Projection Screen 50", 127 cm (50")

Long summary description Epson Portable 50" projection screen 127 cm (50"):

Epson Portable Projection Screen 50". Diagonal: 127 cm (50")

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.