location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680PRO 24PIN 300CPS PAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C376123
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2020 13:49:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty: 1 year Replacement or Repair
Optional extension to 3 years Replacement or Repair
Optional upgrade to 3 years On Site Warranty
Long product name Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps :
The short editorial description of Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps

EPSON LQ-680 24 pin flat bed, 413 cps, Standard bi-directional parallel interface
More>>>
Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps:
The official marketing text of Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps as supplied by the manufacturer

The LQ-680 offers ultra reliable flatbed printing with EPSON quality and speed. Like all dot matrix printers in the EPSON range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary.
The EPSON LQ-680 features rugged EPSON construction that ensures reliability, whilst the print head life and total volume have been extended to suit even the most demanding of environments. Paper handling versatility is evident with three-way paper handling from the front, rear or top together with crisp, clear output achievable on multi-part forms up to six layers thick. Improved front-in, front-out paper handling ensures that front-loaded cut sheet paper and single-sheet, multi-part forms emerge right-side up for instant legibility, whilst an optional cut-sheet feeder can also be added simply and easily for the convenience of pre-loading paper.

Short summary description Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps:
This short summary of the Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680PRO 24PIN 300CPS PAR, 465 cps, 372 cps, 55 dB, 10.000 h, 497 x 386.5 x 229.5 mm, 52.3 g/m² up to 157 g/m²

Long summary description Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps:
This is an auto-generated long summary of Epson LQ-680PRO 24PIN 300CPS PAR dot matrix printer 465 cps based on the first three specs of the first five spec groups.

Epson LQ-680PRO 24PIN 300CPS PAR. Maximum print speed: 465 cps, Normal print speed: 372 cps. Sound pressure level (printing): 55 dB. Mean time between failures (MTBF): 10.000 h. Dimensions (WxDxH): 497 x 386.5 x 229.5 mm, Media types supported: 52.3 g/m² up to 157 g/m², Fonts included: 1 draft font, 9 LQ, 4 Scalable Fonts, 8 Barcode

Printing
Colour *
No
Maximum print speed *
465 cps
Normal print speed
372 cps
Features
Sound pressure level (printing) *
55 dB
Endurance
Mean time between failures (MTBF)
10.000 h
Other features
Dimensions (WxDxH)
497 x 386.5 x 229.5 mm
I/O ports
IEEE 1284 Bi-directional Parallel Centronics 1 EPSON Type B slot for optional interfaces
Media types supported
52.3 g/m² up to 157 g/m²
Paper handling
Rear Push Tractor and Manual Cut Sheet Feeder as standard
Fonts included
1 draft font, 9 LQ, 4 Scalable Fonts, 8 Barcode