Epson logo

Epson TM-U220A Wired Dot matrix POS printer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186984
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Epson TM-U220A Wired Dot matrix POS printer:

TM-U220A Grey/ RS-232/ Take up/ Automatic cutter

Epson TM-U220A Wired Dot matrix POS printer:

Epson's TM-U220 impact printers are compact, reliable and optimized for high-speed throughput. They offer all the easy-to-use features important to the retail, restaurant and hospitality industries and two-color printing to highlight special offers, kitchen orders and impactful logos. In addition, the TM-U220 printers have been designed to be 100% compatible with existing systems that currently use a TM-U200 printer.

Product Features:

- Print speeds up to 4.6 lines-per-second.
- Easy to operate.
- Increased data buffer at 4KB.
- 30% faster than the TM-U200 series.
- Drop-in paper loading.
- Two-color black and red receipt and order printing.
- Right-side-up printing for kitchen orders.
- Flexible paper widths.
- Wall mounting option - allows the Epson TM-U220 to be mounted on the wall, ideal for hospitality applications.

Short summary description Epson TM-U220A Wired Dot matrix POS printer:

Epson TM-U220A, Dot matrix, POS printer, 0.06/0.085 µm, 4.2 cm, Wired, 180000 h

Long summary description Epson TM-U220A Wired Dot matrix POS printer:

Epson TM-U220A. Print technology: Dot matrix, Type: POS printer. Printing material thickness: 0.06/0.085 µm, Maximum printing width: 4.2 cm. Connectivity technology: Wired. Mean time between failures (MTBF): 180000 h, Country of origin: China, Ribbon life: 3 million characters. Power consumption (printing): 31 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.