location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Polar bear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 26 EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T26164511
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638867
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:13:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Standard Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow :
The short editorial description of Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Multipack 4-colours 26 EasyMail
More>>>
Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
The official marketing text of Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Polar bear C13T26164511, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 6.2 ml, 4.5 ml

Long summary description Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Polar bear C13T26164511. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 6.2 ml, Supply type: Multi pack, Colour ink volume: 4.5 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
- Expression Premium XP-820 - Expression Premium XP-720 - Expression Premium XP-625 - Expression Premium XP-620 - Expression Premium XP-520 - Epson Expression Premium XP-810 - Epson Expression Premium XP-800 - Epson Expression Premium XP-710 - Epson Expression Premium XP-700 - Epson Expression Premium XP-615 - Epson Expression Premium XP-610 - Epson Expression Premium XP-605 - Epson Expression Premium XP-600 - Epson Expression Premium XP-510
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
6.2 ml
Colour ink volume
4.5 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T26164511
Country of origin
Indonesia
Weight & dimensions
Package width
195 mm
Package depth
320 mm
Package height
35 mm
Package weight
200 g
Package type
Box
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946640488
Logistics data
Products per pallet
480 pc(s)
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
480 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
96 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Disclaimer Epson Polar bear C13T26164511 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the cost per page for 26 vs. 26XL Polar bear inks. Cost per page is calculated based on Epson official list prices as of July 2014.