Epson logo

Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323472
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta:

Singlepack Magenta 18XL Claria Home Ink

Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta:

Save up to 30% ink1 with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink1 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%2

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta:

Epson Daisy C13T18134012, High (XL) Yield, Magenta, Pigment-based ink, 6.6 ml, 1 pc(s), 450 pages

Long summary description Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta:

Epson Daisy C13T18134012. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 450 pages, Colour ink volume: 6.6 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Daisy C13T18134012 ink cartridge 1 pc(s) Original High (XL) Yield Magenta C13T18134012:
(1) Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2 .Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.