Epson logo

Epson C13S053021 fuser 100000 pages

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197242
Info modified on:
03 Aug 2022, 13:44:38
Long product name Epson C13S053021 fuser 100000 pages:

Fuser Unit 100k

Short summary description Epson C13S053021 fuser 100000 pages:

Epson C13S053021, Laser, 100000 pages, C13S053021, China, Epson, - AcuLaser C4200

Long summary description Epson C13S053021 fuser 100000 pages:

Epson C13S053021. Print technology: Laser, Page yield: 100000 pages, OEM code: C13S053021. Weight: 1.85 kg, Dimensions (WxDxH): 500 x 193 x 235 mm. Quantity per pack: 1 pc(s), Package width: 235 mm, Package depth: 509 mm. Products per pallet: 32 pc(s), Master (outer) case length: 509 mm, Master (outer) case width: 193 mm

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson C13S053021 fuser 100000 pages C13S053021:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.