Epson logo

Epson 24" Roll

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84780
Info modified on:
13 Jun 2022, 15:26:36
Long product name Epson 24" Roll:

Proofing Paper Publication - 24" x 30.5 m, 250g/m2

Epson 24" Roll:

Proofing Paper Publication

Epson Proofing Publication Paper is an 8 mil paper free of optical brighteners and is ideally suited for proofing a wide variety of colour critical printing applications.

With a matte finish and ideal base tint for proofing images for inclusion in newspapers and magazines, Epson Proofing Publication Paper is coated to an exacting standard and is specifically optimised for proofing applications using Epson UltraChrome K3 Ink. Displaying short term stability, its weight, base tint and wide colour gamut makes this the perfect choice for publication proofing applications.

Overview:

- Highest colour gamut available for accurate colour reproduction
- Base colour and gloss level designed to match publivation applications
- Excellent short term stability for exacting proofing standards
- Dries instantly for easy handling with Epson inks
- Engineered specifically for UltraChrome K3 Ink

Like all of Epson's innoative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always Epson supplies guarantee Epson quality.

Short summary description Epson 24" Roll:

Epson 24" Roll, 250 g/m², 61 cm, 30.5 m, 1 pc(s), 141 mm, 659 mm

Long summary description Epson 24" Roll:

Epson 24" Roll. Media weight: 250 g/m². Roll width: 61 cm, Roll length: 30.5 m. Quantity per pack: 1 pc(s), Package width: 141 mm, Package depth: 659 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 85 cm. Country of origin: Germany

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.