Epson logo

Epson Presentation Matte Paper Roll large format media 25 m Matt

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240991
Info modified on:
03 Aug 2022, 13:36:25
Long product name Epson Presentation Matte Paper Roll large format media 25 m Matt:

Presentation Matte Paper Roll, 24" x 25 m, 172g/m²

Epson Presentation Matte Paper Roll large format media 25 m Matt:

Offering high quality with a capacity to match, our Presentation Matte Paper Rolls offer a matte 172g/m² paper finish. Epson Paper Rolls are ideal for printing jobs that demand extra length an laminate easily. This is the best media for producing quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor displays and posters. This paper is an economical alternative when the highest colour photographic images are not necessary. It is also easily laminated to further protect from light and moisture. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution an colour saturation possible. As always. Epson supplies guarantees Epson quality.

Short summary description Epson Presentation Matte Paper Roll large format media 25 m Matt:

Epson Presentation Matte Paper Roll, 25 m, 61 cm, Matt, 172 g/m²

Long summary description Epson Presentation Matte Paper Roll large format media 25 m Matt:

Epson Presentation Matte Paper Roll. Roll length: 25 m, Roll width: 61 cm, Finish type: Matt, Printing material weight: 172 g/m²

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.