Epson logo

Epson C13S015337 printer ribbon

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127689
Info modified on:
09 Dec 2019, 17:43:21
Long product name Epson C13S015337 printer ribbon:

Black Fabric Ribbon

Epson C13S015337 printer ribbon:

Designed to precise specifications, EPSON’s fabric ribbons provide maximum durability for machines working in extreme environments.

Compatible Main Units: LQ-590.

Short summary description Epson C13S015337 printer ribbon:

Epson C13S015337, LQ-590, Dot matrix, 24-pin, 200000 characters, China, 100 g

Long summary description Epson C13S015337 printer ribbon:

Epson C13S015337. Compatibility: LQ-590, Print technology: Dot matrix, Print heads: 24-pin. Weight: 100 g. Package width: 80 mm, Package depth: 320 mm, Package height: 30 mm. Ribbon size: 290 x 78 x 32. Products per pallet: 2000 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.