Epson logo

Epson L 210 Inkjet A4 5760 x 1440 DPI 27 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107939
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson L 210 Inkjet A4 5760 x 1440 DPI 27 ppm:

L210 - 5.60 x 1440 dpi, 27ppm/15ppm, 600 x 1200 dpi CIS, 13 W, 37 dB, USB, 4.4 kg

Epson L 210 Inkjet A4 5760 x 1440 DPI 27 ppm:

The L210's 12 month (or 15,000 page) warranty and service support, provides peace of mind and help if you need it. The purpose-built ink tank is fully integrated into the printer, so you can enjoy reliable colour printing without the mess or hassle often associated with non-genuine refills and third-party ink tank systems. The Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzle. The L210 is quick to set-up and use compared to third-party ink tank systems: simply fill with the ink supplied, turn the printer on and prime the ink system. Now the L210 is ready to print. The L210 offers affordable printing and a low-cost per-print. Each set of high-volume ink bottles can print up to 4,000 pages in black and 6,500 pages in colour*s1, delivering an ultra-low cost per page for both black and colour printing. The L210 has a 12 percent smaller footprint than previous models*², and complements any work environment.


Multifunctional - Print, scan and copy


Epson quality - Purpose-built, refillable ink tank


Value for money - Ultra-low cost per page


Compact design - 12% smaller than previous models


Peace of mind - Covered by Epson's warranty

Short summary description Epson L 210 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson L 210, Inkjet, Colour printing, 5760 x 1440 DPI, Mono scanning, A4, Black

Long summary description Epson L 210 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson L 210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Mono scanning, Scan resolution, optical: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.