Epson logo

Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112937
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:

Print, Scan, Copy, Fax, 1200 x 1200dpi, 28ppm, 6 seconds, 20000 pages per month, Ethernet, USB 2.0, 400Mhz, LCD Screen, White

Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:

Flexible mono all-in-one
This high-spec all-in-one offers mono printing, copying and scanning with network connectivity for small-to-medium workgroups.

Get everything your business needs with the Epson AcuLaser MX20DNF, which incorporates double-sided printing, scanning, copying and faxing in one compact device. Fully customisable, it offers high performance as standard plus a choice of options including expandable RAM and up to two additional paper trays.

Fast, professional-quality printing: With print speeds of up to 28 pages per minute, there’s no waiting around for large print jobs. And there’s no compromise on quality with a professional print resolution of 1200x1200dpi.

Low cost of ownership: Your cost per page is optimised thanks to high capacity toner cartridges. Epson’s toner cartridge return programme and the printer’s ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact.

Effortless integration: Fitting easily into your IT environment, the AcuLaser MX20DN comes with network connectivity built-in, plus USB Host and Event Manager support.

Short summary description Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:

Epson AcuLaser MX20DNF, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:

Epson AcuLaser MX20DNF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.