Epson logo

Epson Stylus Pro 4900 Designer Edition large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN connection

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134606
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
12 months On site service
Long product name Epson Stylus Pro 4900 Designer Edition large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN connection:

Stylus Pro 4900 Designer Edition, A2/A3+/A3/A4/17", 2880 x 1440 DPI, 256 MB, LCD, USB 2.0/1.1, Fast Ethernet, 45 dB, 52 W, 52 kg

Epson Stylus Pro 4900 Designer Edition large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN connection:

Achieving 98 percent PANTONE®* coverage, this 17-inch printer offers superb automated colour accuracy with remote proofing capabilities.

This compact, 17-inch production printer sets new standards in colour precision for pre-press, packaging, design, commercial photographs and fine art reproduction. The Epson Stylus Pro 4900 boasts outstanding colour consistency and accurate colour matching, and can reproduce 98 percent of all PANTONE* colours. Its high level of automation and robust mechanism make this printer a highly productive workhorse for any proofing, office or studio environment.

Super-wide colour gamut: Easily create consistent, accurate proofs or exceptional photographs and fine art images thanks to one of the widest colour gamuts on the market. Epson’s 11-colour UltraChrome HDR inks and Advanced-TFP print head give a professional finish every time, and are identical to the inks and technologies used in Epson’s larger format production printers up to 44 inches.

Accurate remote proofing: Produce high-quality remote proofs with the Epson Stylus Pro 4900’s automatic colour certification and calibration. The optional inline SpectroProofer ensures consistent, repeatable colour accuracy when using different media, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

Boost productivity: Work faster with a production speed of speed of 46m2/hour and minimal maintenance requirements. The high capacity front-loading cassette makes inserting paper easy, and automated paper changing means no time is wasted switching between cut sheet and roll paper. The printer also switches automatically between photo and matte black inks, with both installed to avoid stopping the print run. All inks come in high capacity cartridges for less frequent changes and better value.

Outstanding flexibility: Print on a wide range of media up to 1.5mm thick, including thick photo or presentation matte board, canvas and fine art paper. Choose from a variety of paper paths; cassette, top and front manual board feed or roll.

Energy efficient: ENERGY STAR qualified power efficiency helps reduce energy bills and environmental impact.

Short summary description Epson Stylus Pro 4900 Designer Edition large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN connection:

Epson Stylus Pro 4900 Designer Edition, Inkjet, 2880 x 1440 DPI, Black, Cyan, Green, Light Cyan, Light magenta, Magenta, Matte black, Orange, Photo black, Yellow, 250 sheets, 250 sheets, A2 (420 x 594 mm)

Long summary description Epson Stylus Pro 4900 Designer Edition large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN connection:

Epson Stylus Pro 4900 Designer Edition. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Printing colours: Black, Cyan, Green, Light Cyan, Light magenta, Magenta, Matte black, Orange, Photo black, Yellow. Total input capacity: 250 sheets, Maximum input capacity (sheets): 250 sheets. Maximum print size: A2 (420 x 594 mm), Paper tray media types: Cut sheet, Photo paper, Plain paper, Roll, ISO A-series sizes (A0...A9): A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10 Base-T/100 Base-TX. Display: LCD, Internal memory: 256 MB, Sound pressure level (printing): 45 dB

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.