Epson LX-300+II, 337 cps, 5 copies, POSTNET, UPC-A, UPC-E, 305 x 559 mm, 64 KB, 49 dB
Epson LX-300+II. Maximum print speed: 337 cps, Copies, maximum: 5 copies, Built-in barcodes: POSTNET, UPC-A, UPC-E. Maximum print size: 305 x 559 mm. Buffer size: 64 KB, Sound pressure level (printing): 49 dB. Standard interfaces: Parallel, Serial. Print direction: Bidirectional, Ribbon life: 3 million characters, Mean time between failures (MTBF): 6000 h