location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100001
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - Built-in camera 1.3 MP
  • - Lithium-Ion (Li-Ion) 1440 mAh
Long product name E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g :
The short editorial description of E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g

E-TEN M500 Samsung S3C 2440 400Mhz 192MB 2.8inch QVGA TFT-LCD quad-band GSM GPRS Bluetooth Camera
More>>>
Short summary description E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g:
This short summary of the E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN M500, 7.11 cm (2.8"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.064 GB

Long summary description E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g:
This is an auto-generated long summary of E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g based on the first three specs of the first five spec groups.

E-TEN M500. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SDIO. Processor frequency: 0.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:28:12
Uk has collected 5 expert reviews for E-TEN M500 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 170 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2012-01-25 01:28:10
Thanks to the bijou i-mate JAM, PDA phones went from always being the bridesmaid to picking out a ring. That set a new standard for being suitably sized without skimping on features, but sadly the E-TEN M500 represents a step backwards. Its slightly...
60%
zdnet.co.uk
Updated:
2012-01-25 01:28:12
The Eten M500 is a strong Pocket PC/phone combo, thats available SIM-free. There are some minor design niggles and theres no built-in Wi-Fi, but battery life is impressive and it comes with a good software bundle.
77%