location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynaudio CONNECT wireless audio transmitter USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynaudio Check ‘Dynaudio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CONNECT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CONNECT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynaudio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2021 11:20:57
The date of the most recent change of this product data-sheet in Icecat.
Dynaudio CONNECT user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dynaudio CONNECT wireless audio transmitter USB Black :
The short editorial description of Dynaudio CONNECT wireless audio transmitter USB Black

2.4/5.2/5.8 GHz, 140 x 32 x 105 mm, 0.2 kg, 100 - 240 V, Micro USB: 5V/min 500 mA, 3.5 mm mini-jack stereo in, RCA in, Optical, Coaxial Digital Input, Mini USB in, Bluetooh (A2DP, apt-x, AAC)
More>>>
Short summary description Dynaudio CONNECT wireless audio transmitter USB Black:
This short summary of the Dynaudio CONNECT wireless audio transmitter USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynaudio CONNECT, Bluetooth, USB, A2DP, Black, 140 mm, 105 mm

Long summary description Dynaudio CONNECT wireless audio transmitter USB Black:
This is an auto-generated long summary of Dynaudio CONNECT wireless audio transmitter USB Black based on the first three specs of the first five spec groups.

Dynaudio CONNECT. Wireless: Bluetooth, Host interface: USB, Bluetooth profiles: A2DP. Width: 140 mm, Depth: 105 mm, Height: 32 mm