Dynabook logo

Dynabook Portégé X30L-J-1CG Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39310
Info modified on:
11 Mar 2024, 10:23:03
Bullet Points Dynabook Portégé X30L-J-1CG Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - 11th Generation Intel® Core™ i5-1135G7 Processor
  • - 33.8cm (13.3") , Non-reflective Full HD display with In-Cell Touch and IPS-Technology
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Mystic Blue
  • - 16,384 onboard MB, DDR4 RAM (3200MHz)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 15h00min (MobileMark™ 2014 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 906 g
  • - W x L x H : 306 x 210 x 17.9 mm
  • - A1PCR10E1263 (PCR10E-4XQ07MEN)
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Portégé X30L-J-1CG Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

13.3", 1920 x 1080, Intel Core i5-1135G7 2.4GHz, 16GB DDR4 RAM (3200MHz), 256GB SSD, 2x USB 3.1 TypeC Gen 2, 2x USB 3.1, HDMI, Wi-Fi 6, Windows 10 Pro 64-bit

Short summary description Dynabook Portégé X30L-J-1CG Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

Dynabook Portégé X30L-J-1CG, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Dynabook Portégé X30L-J-1CG Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

Dynabook Portégé X30L-J-1CG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Blue

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.