DYMO logo

DYMO LabelManager 500TS™ AZY label printer Thermal transfer 300 x 300 DPI 20 mm/sec D1 AZERTY

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87497
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DYMO LabelManager 500TS™ AZY label printer Thermal transfer 300 x 300 DPI 20 mm/sec D1 AZERTY:
  • - Full-colour touchscreen
  • - PC and MAC® connectivity with DYMO® Connect for Desktop Software
  • - Save up to 500 frequently used labels
  • - Store up to 5 different user profiles
  • - 70+ ways to format text
  • - 200+ symbols and clip-art images
  • - Print barcodes-UPC-E, Code 39, Code 128, EAN13, EAN8, UPC-A
  • - Print up to 1 in (24 mm) wide labels
  • - For even more features, download DYMO® Connect for Desktop Software
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty:
2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager 500TS™ AZY label printer Thermal transfer 300 x 300 DPI 20 mm/sec D1 AZERTY:

DYMO ® LabelManager™ 500TS AZERTY

Short summary description DYMO LabelManager 500TS™ AZY label printer Thermal transfer 300 x 300 DPI 20 mm/sec D1 AZERTY:

DYMO LabelManager 500TS™ AZY, AZERTY, D1, Thermal transfer, 300 x 300 DPI, 20 mm/sec, Black, Silver

Long summary description DYMO LabelManager 500TS™ AZY label printer Thermal transfer 300 x 300 DPI 20 mm/sec D1 AZERTY:

DYMO LabelManager 500TS™ AZY. Keyboard: AZERTY. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 20 mm/sec. Supported paper width: 6, 9, 12, 19, 24 mm. Product colour: Black, Silver

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.