location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Doro PhoneEasy 631 105 g Champagne

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Doro Check ‘Doro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhoneEasy 631
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
380 392
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7322460065898
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Doro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Doro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Doro PhoneEasy 631 105 g Champagne
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM 3G Champagne
  • - 320 x 240 pixels
  • - MicroSD (TransFlash)
  • - 2.1+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Doro PhoneEasy 631 105 g Champagne :
The short editorial description of Doro PhoneEasy 631 105 g Champagne

PhoneEasy 631, 3gp (240x320, 144x176), 83dB, 105g, 800mAh Li-ion, Micro SD
More>>>
Short summary description Doro PhoneEasy 631 105 g Champagne:
This short summary of the Doro PhoneEasy 631 105 g Champagne data-sheet is auto-generated and uses the product title and the first six key specs.

Doro PhoneEasy 631, Clamshell, Single SIM, 2 MP, Bluetooth, 800 mAh, Champagne

Long summary description Doro PhoneEasy 631 105 g Champagne:
This is an auto-generated long summary of Doro PhoneEasy 631 105 g Champagne based on the first three specs of the first five spec groups.

Doro PhoneEasy 631. Form factor: Clamshell. SIM card capability: Single SIM. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 380 h. Weight: 105 g. Product colour: Champagne

Brand Image Product code Product Stock Price from
Doro

Doro Primo 413 6.1 cm (2.4") 115 g White
(show image)
360018 413 0.00
(excl. VAT)
0 (incl. VAT)