DELL logo

DELL Inspiron 14 3442 Intel® Pentium® 3558U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34683
Info modified on:
28 Jan 2025, 10:41:54
Short summary description DELL Inspiron 14 3442 Intel® Pentium® 3558U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 14 3442, Intel® Pentium®, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 14 3442 Intel® Pentium® 3558U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 14 3442. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.