location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5289
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRW1H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184005460
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL VRW1H user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 31.8 cm (12.5") Full HD 1920 x 1080 pixels Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) 4.1
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year NBD
Long product name DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

12.5" FHD (1920 x 1080), Intel Core i5-7200U (3M Cache, up to 3.10 GHz), 8 GB LPDDR3 1866 MHz, Intel HD Graphics 620, 256 GB SSD, WLAN, Bluetooth, Windows 10 Pro 64-Bit
More>>>
DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

Made for movement
Comfort in any setting: Work from any position thanks to easy 360-degree rotation. This 2-in-1 adapts to tasks, from working alone to collaborating during a meeting.

Feel the difference: The ISO-compliant, backlit keyboard and 2-button touchpad are designed for maximum comfort, letting you type all day without fatigue.

Fit for an active workday: The Latitude 5289 2-in-1 comes with a user interface that supports an active pen enabled by leading Wacom technology. Now with the ability to attach magnetically to your device, so it’s always nearby when you need it.

Safe and secure
Security from attacks
Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes

Enterprise-class data protection
Dell Data Protection with Endpoint Security Suite Enterprise, Secure Lifecycle, Security Tools and Encryption provides authentication with one-touch, pre-set compliance templates that save time and money.

Log in with ease
Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Productivity at the office or on the go
Enhanced connectivity: This 2-in-1 is the first of its kind to include the Dell integrated power hub, which accommodates multiple plugins on the power brick. It also supports up to two docking options including Dell Dock or Dell Wireless dock.

The latest processors: Equipped with 7th Gen Intel® Core™ U processors, this small machine delivers powerful performance.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

All day power: Long battery life delivers the longevity you need to power through your workday.

Short summary description DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5289, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5289. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Display
Touch screen type
Capacitive
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
255 cd/m²
Pixel pitch
0.144 x 0.144 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Memory, maximum *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
SATA
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Graphics card Open GL support
Yes
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
McAfee SecurityCenter, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 95%
Operating altitude
0 - 3048 m
Storage altitude
0 - 10668 m
Certificates
Certification
BFR/PVC Free (not including PSU), Hg-Free/Arsenic-Free, TAA compliant
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
304.8 mm
Depth
210 mm
Height (front)
1.2 cm
Height (rear)
1.84 cm
Weight *
1.34 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-25 03:04:35
Uk has collected 30 expert reviews for DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-03-25 03:04:35
The Dell Latitude 5289 is a business laptop with some of the same design features as the most fashionable consumer models. It's a hybrid, it has a touchscreen and superb battery life. Unlike most slim hybrids, it also has enterprise-grade security, an In...
Bottom line The Dell Latitude 5289 is a serious business laptop with the portability and features of a fashionable consumer model. It's a hybrid, it has excellent battery life and is light.Good connectivity, added security features and a keyboard made for long-form t...
80%
gadgetynews.com
Updated:
2018-03-25 03:04:35
The Dell Latitude 5289 is a 2-in-1, 12.5-inch convertible. I've been spending some quality time with an i5-powered one.I still enjoy using my Lenovo Yoga 2 Pro. I bought it so I could have an ultrabook when I needed a laptop and a tablet for when jabbing...
Good Solid build, Performs consistently well, Responsive screen, Userfriendly design, Connectivity options...
Bad Pen is a cost option, Not a fan of the trackpad...
Bottom line Performance from this Latitude convertible has been impressive and consistent.Gaming is not the 5289's forte, but it has never claimed such.yoga 2 pro and latitude 5289 tablet stand " data-image-title="yoga 2 pro and latitude 5289 tablet stand" data-image...
82%
canadalaptopreviews.com
Updated:
2018-04-28 03:57:29
The Dell Latitude 12 inch 2-in-1 is ideal for business. But that does not mean you can't enjoy it at home. As a business oriented laptop it has security enhancements. It also boosts an excellent battery life with the performance to match. Letting you work...
0%
canadalaptopreviews.com
Updated:
2018-05-29 11:52:47
The Dell Latitude 12 inch 2-in-1 is ideal for business. But that does not mean you can't enjoy it at home. As a business oriented laptop it has security enhancements. It also boosts an excellent battery life with the performance to match. Letting you work...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Latitude 5289 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration