DELL logo

DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25670
Info modified on:
27 Jan 2025, 08:36:29
Short summary description DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver:

DELL Inspiron 7568, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver:

DELL Inspiron 7568. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.