DELL logo

DELL D3100 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410562
Info modified on:
20 Dec 2024, 08:15:13
Short summary description DELL D3100 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

DELL D3100, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB Type-A, USB Type-B, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description DELL D3100 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

DELL D3100. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Resolution (maximum digital): 3840 x 2160 pixels, Brand compatibility: Dell. Power source type: DC, Compatible power plug types: EU. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.