location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Y CAR - 4Y PRS, Inspiron 5767
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-45830
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade Premium Support
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 24x7x365
  • - Phone support
Long product name DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s) :
The short editorial description of DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s)

2 years Collect & Return (CAR) - 4 years PRS for Inspiron NB 3xxx
More>>>
DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s):
The official marketing text of DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s) as supplied by the manufacturer

Avoid system downtime, increase productivity
Across the industry, the nature of IT support and maintenance has evolved slowly. At Dell, we have a long history of innovation in system support and repair, but our latest capability — built on a foundation of vigilant sensors, big data, analytics, and IoT — is a revolution that will change the way you look at saving time and increasing availability.

If your system encounters an issue covered by Dell’s Limited Hardware Warranty1 and that issue cannot be resolved remotely, this service offers a Mail-In Repair Service (customer provides box and Dell pays shipping) for defects in materials and workmanship in your PC.

Become a part of the IT support and maintenance revolution.

* Dedicated Technical Account Manager (TAM) is only available for customers with 1000 or more ProSupport Plus systems.

Short summary description DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s):
This short summary of the DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2Y CAR - 4Y PRS, Inspiron 5767, 1 license(s), 4 year(s), 24x7x365

Long summary description DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s):
This is an auto-generated long summary of DELL 2Y CAR - 4Y PRS, Inspiron 5767 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

DELL 2Y CAR - 4Y PRS, Inspiron 5767. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 24x7x365

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
Premium Support
Service time (hours x days)
24x7x365
Number of years
4 year(s)
Features
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Inspiron 5767