DELL Chromebook 3120, Intel® N, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB, ChromeOS
DELL Chromebook 3120. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® N, Processor: N100. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.38 kg