DELL logo

DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7932
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

Intel Core i5-5200U (3MB Cache, 2.2 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD, 15.6" LED HD 1366 x 768, nVIDIA GeForce 920M 2GB, Fast LAN, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit

DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

Be your best. Anywhere. Packed with potential.
A versatile 15.6"" laptop with a vibrant display and a built-in DVD.

Microsoft and Dell have just raised the bar. Again.
The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo4 so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.

Your mobile media center
Vivid color: With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.


More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with the large precision touchpad.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires 802.11ac router; sold separately.)

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

The forefront of touch technology
Customize your Inspiron 15 without sacrificing screen quality. Choose HD or even higher-resolution Full HD touch for crisp, brilliant images and immersion into games and photos on your 15.6" display.

Your every tap, swipe and scroll is responsive and accurate with a capacitive touch screen that feels natural and fluid because sensors are right under the screen. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Sizable storage: With up to 1TB of space, you have plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life up to 7 hours, means you can go longer in between charges5

Short summary description DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

DELL Inspiron 15, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.