DELL logo

DELL 490-13013 graphics card AMD FirePro V7900 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19591
Info modified on:
24 Feb 2020, 09:41:05
Short summary description DELL 490-13013 graphics card AMD FirePro V7900 2 GB GDDR5:

DELL 490-13013, FirePro V7900, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description DELL 490-13013 graphics card AMD FirePro V7900 2 GB GDDR5:

DELL 490-13013. Graphics processor family: AMD, Graphics processor: FirePro V7900. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.