location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-ADTB power cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-ADTB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-ADTB
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2022 18:15:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-ADTB power cable Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 m
  • - Male
  • - Female
  • - Black
Long product name DELL 450-ADTB power cable Black 1.8 m :
The short editorial description of DELL 450-ADTB power cable Black 1.8 m

Power Cord 250V AC, 1.8m, Black
More>>>
DELL 450-ADTB power cable Black 1.8 m:
The official marketing text of DELL 450-ADTB power cable Black 1.8 m as supplied by the manufacturer

Product Highlights:

- Designed to provide electrical connectivity to your equipment
- Provides an input voltage of 250 V
- Measures 1.8 m in length

Overview

Power your Dell system with the Power Cord from Dell. It allows easy connection to the power outlet. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 450-ADTB power cable Black 1.8 m:
This short summary of the DELL 450-ADTB power cable Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-ADTB, 1.8 m, 250 V

Long summary description DELL 450-ADTB power cable Black 1.8 m:
This is an auto-generated long summary of DELL 450-ADTB power cable Black 1.8 m based on the first three specs of the first five spec groups.

DELL 450-ADTB. Cable length: 1.8 m. Input voltage: 250 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1.8 m
Features
Compatibility
PowerEdge C6105 PowerEdge C6220 II PowerEdge R430 PowerEdge R530 PowerEdge R920 PowerEdge T105 PowerEdge T430 PowerVault DL4000 PowerVault DR4100
Power
Input voltage
250 V