DELL logo

DELL Vostro A180 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB GMA 950 Windows Vista Home Basic Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99615
Info modified on:
19 Mar 2021, 15:59:23
Short summary description DELL Vostro A180 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB GMA 950 Windows Vista Home Basic Mini Tower PC Black:

DELL Vostro A180, 2 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD-RW, Windows Vista Home Basic

Long summary description DELL Vostro A180 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB GMA 950 Windows Vista Home Basic Mini Tower PC Black:

DELL Vostro A180. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD-RW. Discrete graphics card model: GMA 950. Operating system installed: Windows Vista Home Basic. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Weight: 7.2 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.