Dell Wyse logo

Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38548
Info modified on:
30 Mar 2023, 22:42:57
Warranty:
3 Years Collect & Return
Long product name Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Marvell ARMADA PXA 510 v7, 1GB (DDR3), Wyse ThinOS, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, 450g

Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Easy to use and manage.
Build out a simple or vast virtual desktop infrastructure (VDI) and stay within your budget using Wyse 3000 series thin clients. This easy-to-use family of clients for Citrix®, Microsoft®, VMware® or Wyse vWorkspace environments includes models that are available with virus-immune Wyse ThinOS or Wyse enhanced Ubuntu™ Linux®. All offer vibrant multimedia performance, System-on-Chip (SoC) processors and hands-off Wyse Automated Management capability.

Exceptional functionality.
Empower your team with enterprise-class thin clients on an entry-level budget. 3000 series thin clients feature a wealth of premium Wyse cloud client features, and unlike traditional budget clients, 3000 series thin clients are ready to connect to almost any environment, including web-based applications and services.
3000 series thin clients can quickly process virtually any daily task with powerful System-on-Chip (SoC) processors. A built-in hardware media processor helps deliver smooth imagery, bi-directional audio and flash playback performance. The 3020 thin client offers even greater functionality with support for up to two digital displays, a dual-band WiFi option and Microsoft RemoteFX certification for high-end graphics.

Environmentally-conscious for long-term value
Designed for cost-effective virtual desktop deployments, the Wyse 3000 series thin clients deliver great value from day one with minimal initial investment and power-efficient operation that help lower your cost of ownership. Additionally, Dell practices environmentally aware design with an ISO 14001-based environmental management system and WEEE recycling processes. All Wyse products meet stringent RoHS requirements and EPEAT compliance.

Short summary description Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Dell Wyse 3010, 1 GHz, Marvell ARM, Armada 510, Intel SoC, 1 GB, DDR3-SDRAM

Long summary description Dell Wyse 3010 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Dell Wyse 3010. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor: Armada 510. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.