De’Longhi logo

De’Longhi YAF 57 ASV Stainless steel Built-in Gas 5 zone(s)

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3374
Info modified on:
06 Sept 2023, 14:47:49
Short summary description De’Longhi YAF 57 ASV Stainless steel Built-in Gas 5 zone(s):

De’Longhi YAF 57 ASV, Stainless steel, Built-in, Gas, Enamelled, 5 zone(s), 5 zone(s)

Long summary description De’Longhi YAF 57 ASV Stainless steel Built-in Gas 5 zone(s):

De’Longhi YAF 57 ASV. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Front. Width: 680 mm, Depth: 550 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.