Datalogic logo

Datalogic PowerScan 9501 Handheld bar code reader 2D Laser Black, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28566
Info modified on:
10 Aug 2024, 11:23:58
Long product name Datalogic PowerScan 9501 Handheld bar code reader 2D Laser Black, Yellow:

PowerScan PM9501, 433 MHz, Standard Range, Display/4-Key Keypad, Removable Battery-

Short summary description Datalogic PowerScan 9501 Handheld bar code reader 2D Laser Black, Yellow:

Datalogic PowerScan 9501, Handheld bar code reader, 2D, Laser, GS1 DataBar, Aztec Code, Data Matrix, Han Xin, MaxiCode, Micro QR Code, QR Code, 9 cm

Long summary description Datalogic PowerScan 9501 Handheld bar code reader 2D Laser Black, Yellow:

Datalogic PowerScan 9501. Type: Handheld bar code reader, Scanner type: 2D, Sensor type: Laser. Connectivity technology: Wired & Wireless, Standard interfaces: RS-232, RS-485, USB, Operating frequency: 433 MHz. Product colour: Black, Yellow, Housing material: Plastic, International Protection (IP) code: IP65. Power source type: Battery, DC, Power consumption (typical): 8 W, Battery technology: Lithium-Ion (Li-Ion). Weight: 440 g, Width: 212 mm, Depth: 110 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.