location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.893 mounting kit Black Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.893
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.893 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410538934 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 53.893 mounting kit Black Metal :
The short editorial description of Dataflex 53.893 mounting kit Black Metal

ViewMaster M Pole 1000mm 893
More>>>
Dataflex 53.893 mounting kit Black Metal:
The official marketing text of Dataflex 53.893 mounting kit Black Metal as supplied by the manufacturer

This individual pole caters to special requirements in various non-standard solutions. Whenever our standard 355mm pole is too short, a longer version (500, 800, 1000mm) of your choice can be installed.

- Pole mount
- Height: 1000mm
- Diameter: 38mm

Short summary description Dataflex 53.893 mounting kit Black Metal:
This short summary of the Dataflex 53.893 mounting kit Black Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.893, Metal, Black

Long summary description Dataflex 53.893 mounting kit Black Metal:
This is an auto-generated long summary of Dataflex 53.893 mounting kit Black Metal based on the first three specs of the first five spec groups.

Dataflex 53.893. Material: Metal, Product colour: Black

Technical details
Product colour *
Black
Material
Metal
Device type
Flat panel
Other features
Dimensions (WxDxH)
38 x 38 x 1000 mm
Product count per unit
1
Weight & dimensions
Width
38 mm
Depth
38 mm
Height
1000 mm
Diameter
3.8 cm
Packaging data
Package dimensions (WxDxH)
1040 x 75 x 75 mm
Package weight
1.66 kg