Dataflex logo

Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159499
Info modified on:
14 Mar 2024, 19:47:40
Bullet Points Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver:
  • - Static height adjustment range of 275 mm (10,8")
  • - Independent depth adjustment
  • - Fitted with cable covers and cable loop ties to guide cables tidily
  • - Main components made of steel
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-90°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel 360°
  • - Weight capacity max. 15 kg (33 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
  • - Monitor size limit: height 820 mm (32,3")
  • - Easy to adjust in height using a clamp lever
Warranty:
15 years
Long product name Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver:

Viewmate monitor arm - desk 662

Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver:

This Viewmate monitor arm is suitable for every user due to its many adjustment capabilities. A monitor can tilt, swivel, rotate and adjust in height and depth. Easily set the height of your monitor with the clamp lever. An ergonomic design that is robust, cost-effective and easy to use.

Short summary description Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver:

Dataflex Viewmate, Clamp/Bolt-through, 15 kg, 82 cm (32.3"), 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex Viewmate monitor mount / stand 82 cm (32.3") Desk Silver:

Dataflex Viewmate. Mounting: Clamp/Bolt-through, Maximum weight capacity: 15 kg, Maximum screen size: 82 cm (32.3"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.