Dataflex logo

Dataflex Viewmate monitor mount / stand Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114349
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Dataflex Viewmate monitor mount / stand Desk Silver:

Viewmate monitor arm - desk 612, silver

Dataflex Viewmate monitor mount / stand Desk Silver:

This version combines strength, practicality and usability in one package. The clamp lever lets you adjust the height of your dual monitor set-up with the greatest of ease. With integrated cable management at the back of the wing and pole, this product offers a practical and user friendly way to achieve a great and affordable dual monitor set-up.

- Static height adjustment range of 295 mm
- Fixed depth
- Fitted with cable clips to guide cables tidily
- Main components made of steel
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +90°/-90°, swivel +360°
- Weight capacity max. 15 kg per monitor
- Comes with a desk clamp mount and bolt-through desk mount
- Suitable for a desktop thickness of 5 up to 60 (clamp) or 70 mm (bolt through)
- Monitor size limit: width 580 - height 716 mm
- Easy to adjust in height using a clamp lever

Short summary description Dataflex Viewmate monitor mount / stand Desk Silver:

Dataflex Viewmate, 30 kg, 75 x 75 mm, 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex Viewmate monitor mount / stand Desk Silver:

Dataflex Viewmate. Maximum weight capacity: 30 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.