location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Ecoline Monitorarm 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.200 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver :
The short editorial description of Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver

ViewMate Ecoline Monitor Arm 200
More>>>
Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver:
The official marketing text of Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver as supplied by the manufacturer

Tilt, rotate, swivel and adjust in height. This flat screen monitor arm also has an integrated desk clamp, enabling the arm to be mounted on almost every desktop up to 60mm thick.

- Height adjustable
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 180°, lateral 180°
- Max. weight capacity of 15kg. (up to 24"/24"W)
- Post height 400mm
- Post diameter 38mm
- Quick lock/release post bracket
- With integrated desk clamp
- Max. clamp capacity 60mm

Short summary description Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver:
This short summary of the Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Ecoline Monitorarm 200, 15 kg, 61 cm (24"), Silver

Long summary description Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver:
This is an auto-generated long summary of Dataflex ViewMate Ecoline Monitorarm 200 monitor mount / stand 61 cm (24") Desk Silver based on the first three specs of the first five spec groups.

Dataflex ViewMate Ecoline Monitorarm 200. Maximum weight capacity: 15 kg, Maximum screen size: 61 cm (24"). Tilt angle range: -90 - 90°. Product colour: Silver

Mounting
Maximum weight capacity *
15 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Ergonomics
Tilt angle range
-90 - 90°
Swivel angle
-90°
Angle of rotation
360°
Design
Product colour *
Silver
Weight & dimensions
Height
400 mm
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm
Brand Image Product code Product Stock Price from
Dataflex Viewmate monitor mount / stand 100.1 cm (39.4") Desk Silver Dataflex Viewmate monitor mount / stand 100.1 cm (39.4") Desk Silver
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)