location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Lock Duo Notebook Lock KD 460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20.460 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410204600 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m :
The short editorial description of Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m

Fast Lock Duo Notebook Lock KD 460
More>>>
Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m:
The official marketing text of Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m as supplied by the manufacturer

The Fast Lock is a very strong and reliable theft protection for the notebook. Comes complete with adhesive lock plate for notebooks without lock hole and a long heavy steel anchoring loop cable of 1.66m. Provided with attached second cable for protection of any other peripheral machine that needs to be secured as well.

- Strong and reliable anti-theft solution for notebooks
- Simple and effective
- Quick installation
- Comes with adhesive lock plate for notebooks without lock hole
- With attached second cable
- Diameter steel cable: 4mm
- Diameter steel incl. covering: 5mm
- Cable 1660mm reinforced steel
- Keyed different

Short summary description Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m:
This short summary of the Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Fast Lock Duo Notebook Lock KD 460, 1.66 m

Long summary description Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m:
This is an auto-generated long summary of Dataflex Fast Lock Duo Notebook Lock KD 460 cable lock 1.66 m based on the first three specs of the first five spec groups.

Dataflex Fast Lock Duo Notebook Lock KD 460. Cable length: 1.66 m, Cable diameter: 4 mm

Weight & dimensions
Cable length *
1.66 m
Weight & dimensions
Cable diameter
4 mm