location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Data Flash DF 1490 Screens/Plastics 125 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Data Flash Check ‘Data Flash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF 1490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-1490 show
Show alternative article codes used in the online market place
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Data Flash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Data Flash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 20:37:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Data Flash DF 1490 Screens/Plastics 125 ml :
The short editorial description of Data Flash DF 1490 Screens/Plastics 125 ml

DF 1490, Cleaning Set f/ PCs
More>>>
Short summary description Data Flash DF 1490 Screens/Plastics 125 ml:
This short summary of the Data Flash DF 1490 Screens/Plastics 125 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Data Flash DF 1490, Screens/Plastics, 125 ml, 180 mm, 220 mm

Long summary description Data Flash DF 1490 Screens/Plastics 125 ml:
This is an auto-generated long summary of Data Flash DF 1490 Screens/Plastics 125 ml based on the first three specs of the first five spec groups.

Data Flash DF 1490. Proper use: Screens/Plastics, Volume: 125 ml. Width: 180 mm, Depth: 220 mm

Brand Image Product code Product Stock Price from
Data Flash

Data Flash DF 1712 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1712 DF 1712 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1625 LCD/TFT/Plasma 250 ml
(show image)
DF-1625 DF 1625 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml
(show image)
DF-1620 DF 1620 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1513 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1513 DF 1513 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1512 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1512 DF 1512 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)