ZES LD P24 TCA
Daisalux ZES LD P24 TCA, Plastic, IP65, LED, 1500 lm, Cool white, 220 - 230 V
Daisalux ZES LD P24 TCA. Housing material: Plastic, International Protection (IP) code: IP65. Bulb type: LED, Luminous flux (intensive mode): 1500 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz