NOVA LD N6 TCA (N)
Daisalux NOVA LD N6 TCA (N), Plastic, IP44, LED, 320 lm, 220 - 230 V, 220 - 230 V
Daisalux NOVA LD N6 TCA (N). Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 320 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz