IZAR 2P30 TCA (DIF)
Daisalux IZAR 2P30 TCA (DIF), Plastic, IP20, LED, 200 lm, Cool white, 220 - 230 V
Daisalux IZAR 2P30 TCA (DIF). Housing material: Plastic, International Protection (IP) code: IP20. Bulb type: LED, Luminous flux (intensive mode): 200 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz