location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G730AP/B
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Warranty: 1 Year
Long product name D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s :
The short editorial description of D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s

POCKET ROUTER AP 802.11G IN (NMS)
More>>>
D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s:
The official marketing text of D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s as supplied by the manufacturer

Product Features:• Portable 802.11g Wireless Connectivity
• Can Be Used as an Access Point, Router, or Wireless Client
• Includes Convenient Travel Case
• Supports Power over USB

D-Link, an industry leader in networking, introduces another performance breakthrough in wireless connectivity - the AirPlus G DWL-G730AP Wireless Pocket Router/AP™. The DWL-G730AP is a portable and convenient wireless solution for the traveling business person delivering 802.11g wireless connectivity with a maximum wireless signal rate of up to 54Mbps*. Use it in conference rooms, hotel rooms, or even at hotspots.

The Wireless Pocket Router/AP might be small in size, but is huge in functionality. The DWL-G730AP supports multiple operation modes including: Access Point (AP) mode to create a wireless connection; Router mode to share an Internet connection; and Wireless Client mode to connect an existing wireless network. Easily switch between these modes by using the 3-way configuration switch located at the bottom.




In AP mode, the DWL-G730AP can be used to create a wireless network in a room where a single Ethernet port is provided. Now multiple wireless clients can connect to the network at the same time to share resources and files.


D-Link Pocket Router/AP Captures Editor's Choice Award From Mobile PC
In Router mode, the DWL-G730AP can be used to share a single broadband Internet connection, such as in a hotel room. The internal DHCP server automatically assigns IP addresses to ensure everyone in the room can connect to the Internet. In addition, the DWL-G730AP supports VPN Pass-through and firewall features including Network Address Translation (NAT) and MAC filtering to protect your wireless network from malicious attacks.

When set in Wireless Client mode, the DWL-G730AP allows connection to an existing wireless network, without having to install complicated drivers or additional software. For added mobility, the DWL-G730AP can be powered over USB if power outlets are not available.

The Pocket Router/AP supports WPA-PSK to secure your wireless data communications. In AP mode, the DWL-G730AP adds support for 802.1x user authentication with an external RADIUS server. For setup and configuration the DWL-G730AP can be accessed via D-Link's user-friendly Web-based utility.

Easy to pack and convenient for traveling, the DWL-G730AP comes with an attractive traveling case which also provides accessories including cables and a power adapter. Increase productivity and enjoy the benefits of wireless connectivity while on the road with D-Link's Pocket Router/AP.

Short summary description D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s:
This short summary of the D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP, Wireless, USB, 54 Mbit/s

Long summary description D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s:
This is an auto-generated long summary of D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-G730AP AirPlus G High Speed 2.4GHz (802.11g) Wireless Pocket Router/AP. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.462 GHz
Design
LED indicators
LAN, Power, WLAN
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Weight
50 g
Other features
Wireless standard
802.11g, 802.11b, 802.11a
I/O ports
• IEEE 802.11b • IEEE 802.11g • IEEE 802.3 • IEEE 802.3u
Dimensions (WxDxH)
60 x 80 x 17 mm
Security features
• 64/128-bit WEP • WPA –PSK • 802.1x** • MAC • SSID
Outdoor range
• 164ft (50m) @ 54Mbps • 492ft (150m) @ 11Mbps • 656ft (200m) @ 6Mbps
Brand Image Product code Product Stock Price from
Canyon

Canyon 802.11g Wireless USB Adapter 54 Mbit/s
(show image)
CN-WF518 802.11g Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Pendrive

Pendrive Pen Drive USB Bluetooth Dongle 0.723 Mbit/s
(show image)
11851 Pen Drive USB Bluetooth Dongle 0.00
(excl. VAT)
0 (incl. VAT)
ASUS WLAN Adapter WL-167G 54 Mbit/s ASUS WLAN Adapter WL-167G 54 Mbit/s
(show image)
WL-167G WLAN Adapter WL-167G 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bluetooth Class 1 USB Adapter 0.723 Mbit/s
(show image)
LE000030 Bluetooth Class I USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s
(show image)
P4.18305.A01 WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Wireless G USB Network Adapter 54 Mbit/s
(show image)
F5D7050DF Wireless G USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s
(show image)
WUSB11-EU Instant Wireless USB Network Adapter for Europe 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)