location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Fixed Dome PoE Network Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Dome PoE Network Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-6110
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 04:30:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name D-Link Fixed Dome PoE Network Camera :
The short editorial description of D-Link Fixed Dome PoE Network Camera

Fixed Dome PoE Network Camera
More>>>
D-Link Fixed Dome PoE Network Camera:
The official marketing text of D-Link Fixed Dome PoE Network Camera as supplied by the manufacturer

Powerful Surveillance
The D-Link® Fixed Dome Network Camera (DCS-6110) is a high-performance camera designed for professional indoor surveillance and security applications. The VGA Progressive CMOS sensor in the DCS-6110 delivers exceptional picture quality and, with the built-in Samba client, images can be captured and transferred to a NAS or other network storage device. Equipped with PoE support2, the DCS-6110 can receive both power and data over a single Ethernet cable, allowing you to place this camera in locations without a power outlet. The DCS-6110 is a fixed dome solution that makes monitoring discreet and protects against tampering, added with the ability to be connected to a variety of external devices such as IR-sensors, switches and alarm relays making it ideal for business use as an indoor security solution.

Video Quality
The DCS-6110 supports simultaneous dual-streaming of MPEG-4 and Motion JPEG (MJPEG) to provide both high quality and bandwidth efficient compression formats. MJPEG delivers greater file integrity, making it ideal for detailed monitoring situations. MPEG-4 video has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks.

3GPP Mobile Surveillance
Support for 3GPP Mobile Surveillance allows you to view a live video feed from your compatible Internet-ready mobile phone with a 3GPP player installed. This extends your monitoring capability without requiring the use of a computer, allowing you to check your camera’s video feed while on-the-go.

Convenient Management
The included D-Link D-ViewCam™ management software enables you to manage up to 32 network cameras, set e-mail alert notifications, set recording schedules, and trigger motion detection to record directly to your hard drive. D-ViewCam also allows you to upload a floor plan of your business and create a realistic layout of where your cameras are located, further simplifying the management process.

Short summary description D-Link Fixed Dome PoE Network Camera:
This short summary of the D-Link Fixed Dome PoE Network Camera data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Fixed Dome PoE Network Camera, 1.5 lx, CMOS, 25.4 / 4 mm (1 / 4"), 3.7 - 12 mm, 3.6 W, 0 - 40 °C

Long summary description D-Link Fixed Dome PoE Network Camera:
This is an auto-generated long summary of D-Link Fixed Dome PoE Network Camera based on the first three specs of the first five spec groups.

D-Link Fixed Dome PoE Network Camera. Minimum illumination: 1.5 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 3.7 - 12 mm. Power consumption (typical): 3.6 W. Weight: 630.5 g

Camera
Minimum illumination
1.5 lx
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Focal length range
3.7 - 12 mm
Power
Power consumption (typical)
3.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
630.5 g
Other features
Power requirements
100 - 240VAC (50/60Hz)
Compliance industry standards
802.3af
Brand Image Product code Product Stock Price from
D-Link Pan/Tilt/Zoom PoE Network Camera D-Link Pan/Tilt/Zoom PoE Network Camera
(show image)
DCS-5610 Pan/Tilt/Zoom PoE Network Camera 0.00
(excl. VAT)
0 (incl. VAT)