Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Flash memory 0.256 GB
- - LCD 96 x 32 pixels
- - 90 dB
- - Line-in
- - AAA Alkaline
Long product name Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White
:
Zen NANO Plus 256MB Grey/White
The short editorial description of Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White
Zen NANO Plus 256MB Grey/White
More>>>
Short summary description Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White:
This short summary of the Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Zen NANO Plus 256MB Grey/White, 0.256 GB, LCD, FM radio, 34 g, Grey, White
Long summary description Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White:
This is an auto-generated long summary of Creative Labs Zen NANO Plus 256MB Grey/White 0.256 GB Grey, White based on the first three specs of the first five spec groups.
Creative Labs Zen NANO Plus 256MB Grey/White. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 18 h. Weight: 34 g. Product colour: Grey, White