location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cable 3m cRadia IEC C13 Female / Schuko Male - CR 5003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR 5003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745604499613 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 13:09:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - Power plug type F Straight Male
  • - IEC C13 Straight Female
  • - Plug and Play
  • - Black
  • - 1 pc(s)
Long product name cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13 :
The short editorial description of cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13

Power Cable 3m cRadia IEC C13 Female / Schuko Male - CR 5003
More>>>
Short summary description cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13:
This short summary of the cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia CR 5003, 3 m, Power plug type F, IEC C13

Long summary description cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13:
This is an auto-generated long summary of cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13 based on the first three specs of the first five spec groups.

cRadia CR 5003. Cable length: 3 m, Connector 1: Power plug type F, Connector 2: IEC C13