location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPP2320 mobile phone spare part Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPP2320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPP2320
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045201646
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:00:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSPP2320 mobile phone spare part Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MSPP2320 mobile phone spare part Silver :
The short editorial description of CoreParts MSPP2320 mobile phone spare part Silver

SIM Card Tray iPad 2 3G
More>>>
Short summary description CoreParts MSPP2320 mobile phone spare part Silver:
This short summary of the CoreParts MSPP2320 mobile phone spare part Silver data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPP2320, iPad 2, Apple: iPad 2nd Gen, iPhone 3G, Silver, 250 mm, 400 mm, 20 mm, 40 g

Long summary description CoreParts MSPP2320 mobile phone spare part Silver:
This is an auto-generated long summary of CoreParts MSPP2320 mobile phone spare part Silver based on the first three specs of the first five spec groups.

CoreParts MSPP2320. Compatibility: iPad 2, Apple: iPad 2nd Gen, iPhone 3G, Product colour: Silver. Width: 250 mm, Height: 400 mm, Depth: 20 mm. Quantity per pack: 1 pc(s), Package width: 250 mm, Package depth: 20 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSPP5107B mobile phone spare part
(show image)
MSPP5107B MSPP5107B 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5207G mobile phone spare part
(show image)
MSPP5207G MSPP5207G 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5207B mobile phone spare part
(show image)
MSPP5207B MSPP5207B 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5207R mobile phone spare part
(show image)
MSPP5207R MSPP5207R 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5107W mobile phone spare part
(show image)
MSPP5107W MSPP5107W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP5107G mobile phone spare part
(show image)
MSPP5107G MSPP5107G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)