CoreParts logo

CoreParts MSP4707 printer drum Compatible 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5290
Info modified on:
13 Mar 2024, 08:48:41
Bullet Points CoreParts MSP4707 printer drum Compatible 1 pc(s):
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP4707 printer drum Compatible 1 pc(s):

Drum Unit Rebuild Kit 25K Pages Canon iR1018, 1019J, 1022if, 1023if, iR1024if, 1025if

Short summary description CoreParts MSP4707 printer drum Compatible 1 pc(s):

CoreParts MSP4707, Compatible, Canon, iR1018, 1019J, 1022if, 1023if, iR1024if, 1025if, 1 pc(s), 25000 pages, Black

Long summary description CoreParts MSP4707 printer drum Compatible 1 pc(s):

CoreParts MSP4707. Type: Compatible, Brand compatibility: Canon, Compatibility: iR1018, 1019J, 1022if, 1023if, iR1024if, 1025if. Width: 420 mm, Depth: 70 mm, Height: 160 mm. Package width: 420 mm, Package depth: 70 mm, Package height: 160 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.